California Eastern Laboratories - CEL Isolators - Optoisolators - Logic Output PS9303L2-V-E3-AX

Description
Win Source Part Number: 1018313-PS9303L2-V-E 3-AX Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 120ns, 90ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 550ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet
Description
Win Source Part Number: 1018313-PS9303L2-V-E 3-AX Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 120ns, 90ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 550ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 1018313-PS9303L2-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
1018313-PS9303L2-V-E3-AX
Isolators - Optoisolators - Logic Output 1018313-PS9303L2-V-E3-AX
Win Source Part Number: 1018313-PS9303L2-V-E 3-AX Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 120ns, 90ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 550ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL

Win Source Part Number: 1018313-PS9303L2-V-E3-AX
Category: Isolators>Optoisolators - Logic Output
Series: NEPOC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 1Mbps
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 120ns, 90ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 550ns
Voltage - Supply: 4.5V ~ 20V
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SDIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1018313-PS9303L2-V-E3-AX
Product Name Isolators - Optoisolators - Logic Output
Input DC; DC
Output Push-Pull, Totem Pole
Mounting Option Surface Mount; 6-SOIC (0.268", 6.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-1910-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details