California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9303L-AX PS9303L-AX

Description
Manufacturer: CEL Win Source Part Number: 792572-PS9303L-AX Series: NEPOC Packaging: Cut Strip Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 120ns, 90ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9303L Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 550ns Introduction Date: June 04, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792572-PS9303L-AX Series: NEPOC Packaging: Cut Strip Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 120ns, 90ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9303L Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 550ns Introduction Date: June 04, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9303L-AX - 792572-PS9303L-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9303L-AX
792572-PS9303L-AX
Optoisolators - Logic Output - PS9303L-AX 792572-PS9303L-AX
Manufacturer: CEL Win Source Part Number: 792572-PS9303L-AX Series: NEPOC Packaging: Cut Strip Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 1Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 120ns, 90ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9303L Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 550ns Introduction Date: June 04, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792572-PS9303L-AX
Series: NEPOC
Packaging: Cut Strip
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 20 V
Data Rate: 1Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 120ns, 90ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: PS9303L
Categories: Isolators
Manufacturer Package: 6-SMD
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 550ns
Introduction Date: June 04, 2009
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792572-PS9303L-AX
Product Name Optoisolators - Logic Output - PS9303L-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243592-SI8220BD-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details