NEC Corporation OEM Parts - OEM Parts (O - R) - PS9114 PS9114

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963966-PS9114 Voltage: 5 V Mounting: SMD (SMT) Forward Current: 30 mA Number of Channels: 1 Fall Time: 10 ns Categories: OEM Parts(O-R) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 40 mW Max Output Current: 25 mA
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963966-PS9114 Voltage: 5 V Mounting: SMD (SMT) Forward Current: 30 mA Number of Channels: 1 Fall Time: 10 ns Categories: OEM Parts(O-R) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 40 mW Max Output Current: 25 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PS9114 - 963966-PS9114 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PS9114
963966-PS9114
OEM Parts - OEM Parts (O - R) - PS9114 963966-PS9114
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963966-PS9114 Voltage: 5 V Mounting: SMD (SMT) Forward Current: 30 mA Number of Channels: 1 Fall Time: 10 ns Categories: OEM Parts(O-R) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 40 mW Max Output Current: 25 mA

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963966-PS9114
Voltage: 5 V
Mounting: SMD (SMT)
Forward Current: 30 mA
Number of Channels: 1
Fall Time: 10 ns
Categories: OEM Parts(O-R)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 40 mW
Max Output Current: 25 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 963966-PS9114
Product Name OEM Parts - OEM Parts (O - R) - PS9114
Unlock Full Specs
to access all available technical data