California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS8802-1-A PS8802-1-A

Description
Manufacturer: CEL Win Source Part Number: 890238-PS8802-1-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SSOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 890238-PS8802-1-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SSOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS8802-1-A - 890238-PS8802-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8802-1-A
890238-PS8802-1-A
Optoisolators - Transistor, Photovoltaic Output - PS8802-1-A 890238-PS8802-1-A
Manufacturer: CEL Win Source Part Number: 890238-PS8802-1-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SSOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000

Manufacturer: CEL
Win Source Part Number: 890238-PS8802-1-A
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SSOP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
2.5KV Bipolar Transistor
903-PS8802-1-A
2.5KV Bipolar Transistor 903-PS8802-1-A
OPTOISOLATOR 2.5KV TRANS 8SOIC Product overview: PS8802-1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8802-1-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 2.5KV TRANS 8SOIC Product overview: PS8802-1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8802-1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 890238-PS8802-1-A 903-PS8802-1-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS8802-1-A 2.5KV Bipolar Transistor
Package Type SOT3; 8-SSOP Tube
Unlock Full Specs
to access all available technical data