California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS8602L PS8602L

Description
Manufacturer: CEL Win Source Part Number: 1090210-PS8602L Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 300ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090210-PS8602L Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 300ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS8602L - 1090210-PS8602L - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8602L
1090210-PS8602L
Optoisolators - Transistor, Photovoltaic Output - PS8602L 1090210-PS8602L
Manufacturer: CEL Win Source Part Number: 1090210-PS8602L Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 300ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090210-PS8602L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.7V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 15% @ 16mA
Switching Turn-On and Turn-Off Time: 500ns, 300ns
Maximum Output Voltage: 35V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5KV Bipolar Transistor
903-PS8602L
5KV Bipolar Transistor 903-PS8602L
OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8602L from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8602L can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8602L from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8602L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1090210-PS8602L 903-PS8602L
Product Name Optoisolators - Transistor, Photovoltaic Output - PS8602L 5KV Bipolar Transistor
Package Type SOT3; 8-SMD Tube
Unlock Full Specs
to access all available technical data