California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS8601L-E3-A PS8601L-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1090209-PS8601L-E3-A Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 8-SMD, Gull Wing Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 300ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090209-PS8601L-E3-A Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 8-SMD, Gull Wing Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 300ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS8601L-E3-A - 1090209-PS8601L-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8601L-E3-A
1090209-PS8601L-E3-A
Optoisolators - Transistor, Photovoltaic Output - PS8601L-E3-A 1090209-PS8601L-E3-A
Manufacturer: CEL Win Source Part Number: 1090209-PS8601L-E3-A Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 8-SMD, Gull Wing Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 300ns Maximum Output Voltage: 35V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090209-PS8601L-E3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Dimension: 8-SMD, Gull Wing
Minimum DC Current Transfer Ratio: 15% @ 16mA
Switching Turn-On and Turn-Off Time: 500ns, 300ns
Maximum Output Voltage: 35V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1090209-PS8601L-E3-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS8601L-E3-A
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - 3320-OLH2049SX-ND - DigiKey
Specs
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
Solid State Relays - 494882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details