California Eastern Laboratories - CEL 5KV Bipolar Transistor PS8502L3-AX

Description
OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8502L3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8502L3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8502L3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8502L3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS8502L3-AX
5KV Bipolar Transistor 903-PS8502L3-AX
OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8502L3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8502L3-AX can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8502L3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8502L3-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - PS8502L3-AX - 792565-PS8502L3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8502L3-AX
792565-PS8502L3-AX
Optoisolators - Transistor, Photovoltaic Output - PS8502L3-AX 792565-PS8502L3-AX
Manufacturer: CEL Win Source Part Number: 792565-PS8502L3-AX Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 220ns, 350ns Family Name: PS8502L3 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 35V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 16mA Alternative Parts (Cross-Reference): HCPL-4503#520; HCPL-4503#320; TLP550(Y-LF1); HCPL-4503#300; Introduction Date: October 24, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792565-PS8502L3-AX
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.7V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 220ns, 350ns
Family Name: PS8502L3
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 35V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% @ 16mA
Alternative Parts (Cross-Reference): HCPL-4503#520; HCPL-4503#320; TLP550(Y-LF1); HCPL-4503#300;
Introduction Date: October 24, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PS8502L3-AX 792565-PS8502L3-AX
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS8502L3-AX
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data