8pin DIP SMT, Single Tr, DC, 1Mbps, High CMMR, wide creepage
| California Eastern Laboratories - CEL | |
|---|---|
| Product Category | Optocouplers |
| Product Number | PS8502L1 |
| Product Name | High Speed Optical Coupler |
| Input | DC |
| Output | Photodiode |
| Approvals | UL, CSA, BSI, VDE, VDE-2 |
| Package Type | 8pin DIP |
| Mounting Option | Through Hole |