California Eastern Laboratories - CEL 3.75KV Bipolar Transistor PS8103-A

Description
OPTOISOLATOR 3.75KV TRANS 6SO Product overview: PS8103-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8103-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRANS 6SO Product overview: PS8103-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8103-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-PS8103-A
3.75KV Bipolar Transistor 903-PS8103-A
OPTOISOLATOR 3.75KV TRANS 6SO Product overview: PS8103-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8103-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 6SO Product overview: PS8103-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8103-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS8103-A - 1090199-PS8103-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8103-A
1090199-PS8103-A
Optoisolators - Transistor, Photovoltaic Output - PS8103-A 1090199-PS8103-A
Manufacturer: CEL Win Source Part Number: 1090199-PS8103-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 5-SOP Minimum DC Current Transfer Ratio: 10% @ 16mA Maximum DC Current Transfer Ratio: 30% @ 16mA Switching Turn-On and Turn-Off Time: 1μs, 2μs Maximum Output Voltage: 15V Channel Output Current: 8mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090199-PS8103-A
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 5-SOP
Minimum DC Current Transfer Ratio: 10% @ 16mA
Maximum DC Current Transfer Ratio: 30% @ 16mA
Switching Turn-On and Turn-Off Time: 1μs, 2μs
Maximum Output Voltage: 15V
Channel Output Current: 8mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PS8103-A 1090199-PS8103-A
Product Name 3.75KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS8103-A
Package Type Bulk SOT3; 5-SOP
Unlock Full Specs
to access all available technical data