California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS8101-K-AX PS8101-K-AX

Description
Manufacturer: CEL Win Source Part Number: 792563-PS8101-K-AX Series: NEPOC Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 500ns, 600ns Family Name: PS8101-K-AX Categories: Isolators Manufacturer Package: 5-SOP Output Voltage MAX: 35V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% @ 16mA Current Transfer Ratio (Maximum): 35% @ 16mA ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792563-PS8101-K-AX Series: NEPOC Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 500ns, 600ns Family Name: PS8101-K-AX Categories: Isolators Manufacturer Package: 5-SOP Output Voltage MAX: 35V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% @ 16mA Current Transfer Ratio (Maximum): 35% @ 16mA ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS8101-K-AX - 792563-PS8101-K-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8101-K-AX
792563-PS8101-K-AX
Optoisolators - Transistor, Photovoltaic Output - PS8101-K-AX 792563-PS8101-K-AX
Manufacturer: CEL Win Source Part Number: 792563-PS8101-K-AX Series: NEPOC Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 500ns, 600ns Family Name: PS8101-K-AX Categories: Isolators Manufacturer Package: 5-SOP Output Voltage MAX: 35V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% @ 16mA Current Transfer Ratio (Maximum): 35% @ 16mA ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792563-PS8101-K-AX
Series: NEPOC
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.7V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 500ns, 600ns
Family Name: PS8101-K-AX
Categories: Isolators
Manufacturer Package: 5-SOP
Output Voltage MAX: 35V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 20% @ 16mA
Current Transfer Ratio (Maximum): 35% @ 16mA
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 792563-PS8101-K-AX
Product Name Optoisolators - Transistor, Photovoltaic Output - PS8101-K-AX
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2804S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details