California Eastern Laboratories - CEL Solid State Relays - PS7801E-1A-F3-A PS7801E-1A-F3-A

Description
Manufacturer: CEL Win Source Part Number: 1090192-PS7801E-1A-F 3-A Packaging: Reel - TR Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 2.5 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090192-PS7801E-1A-F 3-A Packaging: Reel - TR Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 2.5 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7801E-1A-F3-A - 1090192-PS7801E-1A-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7801E-1A-F3-A
1090192-PS7801E-1A-F3-A
Solid State Relays - PS7801E-1A-F3-A 1090192-PS7801E-1A-F3-A
Manufacturer: CEL Win Source Part Number: 1090192-PS7801E-1A-F 3-A Packaging: Reel - TR Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 2.5 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090192-PS7801E-1A-F3-A
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.10VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 2.5 Ohm
Case / Package: 4-Ultra Small Flatlead
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090192-PS7801E-1A-F3-A
Product Name Solid State Relays - PS7801E-1A-F3-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0694 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Relays - 1617034-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - Z2977TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers