California Eastern Laboratories - CEL Solid State Relays - PS7801E-1A-A PS7801E-1A-A

Description
Manufacturer: CEL Win Source Part Number: 1090191-PS7801E-1A-A Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 2.5 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090191-PS7801E-1A-A Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 2.5 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7801E-1A-A - 1090191-PS7801E-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7801E-1A-A
1090191-PS7801E-1A-A
Solid State Relays - PS7801E-1A-A 1090191-PS7801E-1A-A
Manufacturer: CEL Win Source Part Number: 1090191-PS7801E-1A-A Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 2.5 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090191-PS7801E-1A-A
Packaging: Tube/Rail
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.10VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 2.5 Ohm
Case / Package: 4-Ultra Small Flatlead
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090191-PS7801E-1A-A
Product Name Solid State Relays - PS7801E-1A-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, I/f, Masterbasic, 2A, 6Vdc; Contact Configuration Finder - 48W3799 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - 2946-859-737-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - Z2453-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers