California Eastern Laboratories - CEL Solid State Relays - PS7801C-1A-A PS7801C-1A-A

Description
Manufacturer: CEL Win Source Part Number: 1090190-PS7801C-1A-A Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 30 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 17 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090190-PS7801C-1A-A Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 30 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 17 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7801C-1A-A - 1090190-PS7801C-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7801C-1A-A
1090190-PS7801C-1A-A
Solid State Relays - PS7801C-1A-A 1090190-PS7801C-1A-A
Manufacturer: CEL Win Source Part Number: 1090190-PS7801C-1A-A Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 30 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 17 Ohm Case / Package: 4-Ultra Small Flatlead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090190-PS7801C-1A-A
Packaging: Tube/Rail
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.10VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 80mA
Voltage - Load: 0 to 30 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 17 Ohm
Case / Package: 4-Ultra Small Flatlead
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090190-PS7801C-1A-A
Product Name Solid State Relays - PS7801C-1A-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products