California Eastern Laboratories - CEL Solid State Relays - PS7431-1A-A PS7431-1A-A

Description
Manufacturer: CEL Win Source Part Number: 792559-PS7431-1A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: PS7431-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 33 Ohm Alternative Parts (Cross-Reference): LH1529FP; LH1529FPTR; LH1529GP; LH1556FPTR; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792559-PS7431-1A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: PS7431-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 33 Ohm Alternative Parts (Cross-Reference): LH1529FP; LH1529FPTR; LH1529GP; LH1556FPTR; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7431-1A-A - 792559-PS7431-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7431-1A-A
792559-PS7431-1A-A
Solid State Relays - PS7431-1A-A 792559-PS7431-1A-A
Manufacturer: CEL Win Source Part Number: 792559-PS7431-1A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: PS7431-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 33 Ohm Alternative Parts (Cross-Reference): LH1529FP; LH1529FPTR; LH1529GP; LH1556FPTR; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792559-PS7431-1A-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: PS7431-1A
Categories: Relays
Manufacturer Package: 4-SOP (2.54mm)
On-State Resistance (Maximum): 33 Ohm
Alternative Parts (Cross-Reference): LH1529FP; LH1529FPTR; LH1529GP; LH1556FPTR;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792559-PS7431-1A-A
Product Name Solid State Relays - PS7431-1A-A
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761456 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details