The PS7241E-1A-E3-A is a 4-pin SOP solid state relay with a 400 V breakdown voltage and 120 mA continuous load current, designed for AC/DC switching in battery-powered devices. It features an optically coupled GaAs infrared LED and a normally-open MOS FET output, with an isolation voltage of 1500 Vr.m.s. and a height of 2.1 mm. The device is Pb-free and UL and BSI approved. It is supplied in embossed tape packaging for 900 pcs per reel.
OPTOCOUPLER, SSR MOSFET SOP-4; Load Voltage Max:400V; Load Current:120mA; On State Resistance Max:35ohm; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 45P3883 |
| Product Name | Optocoupler, Ssr Mosfet Sop-4; Load Voltage Max Nec |
| Application Type | Latching |