California Eastern Laboratories - CEL Solid State Relays - PS7241-1B PS7241-1B

Description
Manufacturer: CEL Win Source Part Number: 1090168-PS7241-1B Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090168-PS7241-1B Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7241-1B - 1090168-PS7241-1B - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7241-1B
1090168-PS7241-1B
Solid State Relays - PS7241-1B 1090168-PS7241-1B
Manufacturer: CEL Win Source Part Number: 1090168-PS7241-1B Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090168-PS7241-1B
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 30 Ohm
Case / Package: 4-SOP (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090168-PS7241-1B
Product Name Solid State Relays - PS7241-1B
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.B1 - Hockey puck Solid State Relay - 77B182308650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
General Purpose Relays - 1393762-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - G3VM-61DY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers