California Eastern Laboratories - CEL Solid State Relays - PS7214-1A PS7214-1A

Description
Manufacturer: CEL Win Source Part Number: 1090161-PS7214-1A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 100 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 1.2 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090161-PS7214-1A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 100 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 1.2 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7214-1A - 1090161-PS7214-1A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7214-1A
1090161-PS7214-1A
Solid State Relays - PS7214-1A 1090161-PS7214-1A
Manufacturer: CEL Win Source Part Number: 1090161-PS7214-1A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 100 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 1.2 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090161-PS7214-1A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 1.2 Ohm
Case / Package: 4-SOP (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090161-PS7214-1A
Product Name Solid State Relays - PS7214-1A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Relays - G3M-205PL-4DC24-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - Industrial Mount - SIT865990 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details