Manufacturer: CEL
Win Source Part Number: 1090163-PS7214-1A-F3
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 1.2 Ohm
Case / Package: 4-SOP (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1090163-PS7214-1A-F3-A |
| Product Name | Solid State Relays - PS7214-1A-F3-A |
| Mounting | PCBoard; SMD (SMT) |