California Eastern Laboratories - CEL Relays - Solid State Relays PS7206-1A-E3-A

Description
Win Source Part Number: 1352343-PS7206-1A-E3 -A Category: Relays - Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Cut Tape Standard Package: 900 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 800 mOhms Load Current: 600 mA Voltage - Load: 0 V ~ 60 V Mounting Type: Surface Mount Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1352343-PS7206-1A-E3 -A Category: Relays - Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Cut Tape Standard Package: 900 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 800 mOhms Load Current: 600 mA Voltage - Load: 0 V ~ 60 V Mounting Type: Surface Mount Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1352343-PS7206-1A-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1352343-PS7206-1A-E3-A
Relays - Solid State Relays 1352343-PS7206-1A-E3-A
Win Source Part Number: 1352343-PS7206-1A-E3 -A Category: Relays - Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Cut Tape Standard Package: 900 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 800 mOhms Load Current: 600 mA Voltage - Load: 0 V ~ 60 V Mounting Type: Surface Mount Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Product Status: Obsolete

Win Source Part Number: 1352343-PS7206-1A-E3-A
Category: Relays - Solid State Relays
Series: PS, OCMOS
Termination Style: Gull Wing
Package: Cut Tape
Standard Package: 900
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 800 mOhms
Load Current: 600 mA
Voltage - Load: 0 V ~ 60 V
Mounting Type: Surface Mount
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP (2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0030
Mfr: CEL
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1352343-PS7206-1A-E3-A
Product Name Relays - Solid State Relays
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0303 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Relays - 1462043-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - Z2075TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers