California Eastern Laboratories - CEL Solid State Relays - PS7200U-1A-A PS7200U-1A-A

Description
Manufacturer: CEL Win Source Part Number: 1090155-PS7200U-1A-A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 25 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090155-PS7200U-1A-A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 25 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7200U-1A-A - 1090155-PS7200U-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7200U-1A-A
1090155-PS7200U-1A-A
Solid State Relays - PS7200U-1A-A 1090155-PS7200U-1A-A
Manufacturer: CEL Win Source Part Number: 1090155-PS7200U-1A-A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.10VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 25 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090155-PS7200U-1A-A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.10VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 to 80 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 25 Ohm
Case / Package: 4-SOP (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1090155-PS7200U-1A-A
Product Name Solid State Relays - PS7200U-1A-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

ASO Series ASO241R Relay - ASO241R - Sensata Technologies
Specs
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 12 to 280 volts
View Details
6 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details