California Eastern Laboratories - CEL Solid State Relays - PS7200N-1A-A PS7200N-1A-A

Description
Manufacturer: CEL Win Source Part Number: 792554-PS7200N-1A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 250mA Voltage - Load: 0 ~ 40 V Family Name: PS7200N-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 1.8 Ohm Alternative Parts (Cross-Reference): G3VM-61G3; Introduction Date: January 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792554-PS7200N-1A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 250mA Voltage - Load: 0 ~ 40 V Family Name: PS7200N-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 1.8 Ohm Alternative Parts (Cross-Reference): G3VM-61G3; Introduction Date: January 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7200N-1A-A - 792554-PS7200N-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7200N-1A-A
792554-PS7200N-1A-A
Solid State Relays - PS7200N-1A-A 792554-PS7200N-1A-A
Manufacturer: CEL Win Source Part Number: 792554-PS7200N-1A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 250mA Voltage - Load: 0 ~ 40 V Family Name: PS7200N-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 1.8 Ohm Alternative Parts (Cross-Reference): G3VM-61G3; Introduction Date: January 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792554-PS7200N-1A-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 250mA
Voltage - Load: 0 ~ 40 V
Family Name: PS7200N-1A
Categories: Relays
Manufacturer Package: 4-SOP (2.54mm)
On-State Resistance (Maximum): 1.8 Ohm
Alternative Parts (Cross-Reference): G3VM-61G3;
Introduction Date: January 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792554-PS7200N-1A-A
Product Name Solid State Relays - PS7200N-1A-A
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-162 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - G3VM-353G1(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers