California Eastern Laboratories - CEL Solid State Relays - PS7200K-1A PS7200K-1A

Description
Manufacturer: CEL Win Source Part Number: 792552-PS7200K-1A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 40 V Family Name: PS7200K-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): G3VM-61G1; PS7200K-1A-F3; PS7200K-1A-A; Introduction Date: September 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792552-PS7200K-1A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 40 V Family Name: PS7200K-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): G3VM-61G1; PS7200K-1A-F3; PS7200K-1A-A; Introduction Date: September 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7200K-1A - 792552-PS7200K-1A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7200K-1A
792552-PS7200K-1A
Solid State Relays - PS7200K-1A 792552-PS7200K-1A
Manufacturer: CEL Win Source Part Number: 792552-PS7200K-1A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 40 V Family Name: PS7200K-1A Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): G3VM-61G1; PS7200K-1A-F3; PS7200K-1A-A; Introduction Date: September 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792552-PS7200K-1A
Series: PS, OCMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 200mA
Voltage - Load: 0 ~ 40 V
Family Name: PS7200K-1A
Categories: Relays
Manufacturer Package: 4-SOP (2.54mm)
On-State Resistance (Maximum): 2 Ohm
Alternative Parts (Cross-Reference): G3VM-61G1; PS7200K-1A-F3; PS7200K-1A-A;
Introduction Date: September 19, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792552-PS7200K-1A
Product Name Solid State Relays - PS7200K-1A
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.G1 - Hockey puck Solid State Relay - 77G190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Relays - 1-1617032-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Electronic Surplus - G3VM-3F - 1176487-G3VM-3F - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
4 suppliers