California Eastern Laboratories - CEL Relays - Solid State Relays PS7200A-1A-E3-A

Description
Win Source Part Number: 1086033-PS7200A-1A-E 3-A Category: Relays>Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Cut Tape (CT), Standard Package: 900 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 40 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Other Names: PS7200A-1A-E3-ATR,PS 7200A-1A-E3-ADKR,PS7 200A-1A-E3-ACT,PS720 0A1AE3A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1086033-PS7200A-1A-E 3-A Category: Relays>Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Cut Tape (CT), Standard Package: 900 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 40 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Other Names: PS7200A-1A-E3-ATR,PS 7200A-1A-E3-ADKR,PS7 200A-1A-E3-ACT,PS720 0A1AE3A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1086033-PS7200A-1A-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1086033-PS7200A-1A-E3-A
Relays - Solid State Relays 1086033-PS7200A-1A-E3-A
Win Source Part Number: 1086033-PS7200A-1A-E 3-A Category: Relays>Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Cut Tape (CT), Standard Package: 900 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 40 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Other Names: PS7200A-1A-E3-ATR,PS 7200A-1A-E3-ADKR,PS7 200A-1A-E3-ACT,PS720 0A1AE3A Product Status: Obsolete

Win Source Part Number: 1086033-PS7200A-1A-E3-A
Category: Relays>Solid State Relays
Series: PS, OCMOS
Termination Style: Gull Wing
Package: Cut Tape (CT),
Standard Package: 900
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 12 Ohms
Load Current: 100 mA
Voltage - Load: 0 V ~ 40 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP (2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0030
Mfr: CEL
Other Names: PS7200A-1A-E3-ATR,PS7200A-1A-E3-ADKR,PS7200A-1A-E3-ACT,PS7200A1AE3A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1086033-PS7200A-1A-E3-A
Product Name Relays - Solid State Relays
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 40A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0297 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Signal Relays - 1393813-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers