California Eastern Laboratories - CEL Relays - Solid State Relays PS7142L-2A-E4-A

Description
Win Source Part Number: 1206481-PS7142L-2A-E 4-A Category: Relays>Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 10 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 400 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1206481-PS7142L-2A-E 4-A Category: Relays>Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 10 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 400 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1206481-PS7142L-2A-E4-A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1206481-PS7142L-2A-E4-A
Relays - Solid State Relays 1206481-PS7142L-2A-E4-A
Win Source Part Number: 1206481-PS7142L-2A-E 4-A Category: Relays>Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 10 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 400 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Product Status: Obsolete

Win Source Part Number: 1206481-PS7142L-2A-E4-A
Category: Relays>Solid State Relays
Series: PS, OCMOS
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 10 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 400 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0030
Mfr: CEL
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1206481-PS7142L-2A-E4-A
Product Name Relays - Solid State Relays
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1204-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details