California Eastern Laboratories - CEL Solid State Relays - PS7142L-2A-E3-A PS7142L-2A-E3-A

Description
Manufacturer: CEL Win Source Part Number: 792549-PS7142L-2A-E3 -A Series: PS, OCMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 400 V Family Name: PS7142L-2A Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): LAA125LSTR; LAA125STR; LAA125S; LAA125LS; Introduction Date: September 12, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792549-PS7142L-2A-E3 -A Series: PS, OCMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 400 V Family Name: PS7142L-2A Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): LAA125LSTR; LAA125STR; LAA125S; LAA125LS; Introduction Date: September 12, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7142L-2A-E3-A - 792549-PS7142L-2A-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7142L-2A-E3-A
792549-PS7142L-2A-E3-A
Solid State Relays - PS7142L-2A-E3-A 792549-PS7142L-2A-E3-A
Manufacturer: CEL Win Source Part Number: 792549-PS7142L-2A-E3 -A Series: PS, OCMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 400 V Family Name: PS7142L-2A Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): LAA125LSTR; LAA125STR; LAA125S; LAA125LS; Introduction Date: September 12, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792549-PS7142L-2A-E3-A
Series: PS, OCMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 200mA
Voltage - Load: 0 ~ 400 V
Family Name: PS7142L-2A
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): LAA125LSTR; LAA125STR; LAA125S; LAA125LS;
Introduction Date: September 12, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792549-PS7142L-2A-E3-A
Product Name Solid State Relays - PS7142L-2A-E3-A
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 240Vac, 24Vdc, 2A; Contact Configuration Finder - 08X7084 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1617038-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - G3CN-202PLDC5-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers