The PS7141L-1A-E3 is a surface mount solid state relay with a 6-pin DIP package, containing a GaAs LED and MOS FET for AC/DC switching. It features low offset voltage, high linearity, and operates with a low LED current of 2 mA. The device is packaged in embossed tape for automated assembly, with a tape width of 4.0 mm and a reel containing 1,000 pieces. It is UL, BSI, and CSA approved for safety standards. The package dimensions are 9.25 mm × 6.5 mm, with a lead pitch of 2.54 mm. The MOS FET has a 400 V breakdown voltage. The part is designed for analog signal control in measurement, FA/OA, and exchange equipment.
SSR OCMOS FET 150MA NO 6-SMD Product overview: PS7141L-1A-E3 from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150MA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-PS7141L-1A-E3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-PS7141L-1A-E3 |
| Product Name | SMD 150MA MOSFET Transistor |
| Package Type | Reel - TR |