California Eastern Laboratories - CEL Solid State Relays - PS7122L-2A-A PS7122L-2A-A

Description
Manufacturer: CEL Win Source Part Number: 792546-PS7122L-2A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: PS7122L-2A Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 5 Ohm Alternative Parts (Cross-Reference): LAA120LS; LAA120LSTR; LAA120STRSN; LAA120STR; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792546-PS7122L-2A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: PS7122L-2A Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 5 Ohm Alternative Parts (Cross-Reference): LAA120LS; LAA120LSTR; LAA120STRSN; LAA120STR; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7122L-2A-A - 792546-PS7122L-2A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7122L-2A-A
792546-PS7122L-2A-A
Solid State Relays - PS7122L-2A-A 792546-PS7122L-2A-A
Manufacturer: CEL Win Source Part Number: 792546-PS7122L-2A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: PS7122L-2A Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 5 Ohm Alternative Parts (Cross-Reference): LAA120LS; LAA120LSTR; LAA120STRSN; LAA120STR; Introduction Date: September 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792546-PS7122L-2A-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 200mA
Voltage - Load: 0 ~ 200 V
Family Name: PS7122L-2A
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 5 Ohm
Alternative Parts (Cross-Reference): LAA120LS; LAA120LSTR; LAA120STRSN; LAA120STR;
Introduction Date: September 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792546-PS7122L-2A-A
Product Name Solid State Relays - PS7122L-2A-A
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relays - G3VM401EYTR2-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers