NEC Corporation Solid State Relays - PS7122A-2A-A PS7122A-2A-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086027-PS7122A-2A-A Termination: PC Pin Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 8 Ω Number of Pins: 8 Load Current: 200 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: DIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Throw Configuration: DPST Max Output Voltage: 250 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086027-PS7122A-2A-A Termination: PC Pin Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 8 Ω Number of Pins: 8 Load Current: 200 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: DIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Throw Configuration: DPST Max Output Voltage: 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7122A-2A-A - 1086027-PS7122A-2A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7122A-2A-A
1086027-PS7122A-2A-A
Solid State Relays - PS7122A-2A-A 1086027-PS7122A-2A-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086027-PS7122A-2A-A Termination: PC Pin Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 8 Ω Number of Pins: 8 Load Current: 200 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: DIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Throw Configuration: DPST Max Output Voltage: 250 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086027-PS7122A-2A-A
Termination: PC Pin
Length: 9.25 mm
Mounting: SMD (SMT)
Relay Type: Relay
Height: 3.5 mm
Resistance: 8 Ω
Number of Pins: 8
Load Current: 200 mA
Input Current: 50 mA
Width: 6.5 mm
Categories: Solid State Relays
Case / Package: DIP
Max Input Voltage: 1.4 V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Throw Configuration: DPST
Max Output Voltage: 250 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1086027-PS7122A-2A-A
Product Name Solid State Relays - PS7122A-2A-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products