Optoisolator Darlington Output 2500Vrms 1 Channel 4-Mini-Flat
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | PS2933-1-F3-AXTR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Photodarlington |
| Package Type | 4-SMD, Flat Leads |
| Mounting Option | Surface Mount |