OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PS2933-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2933-1-F3-A can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 719961-PS2933-1-F3-A
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 4-Mini-Flat
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 350V
Manufacturer Package: 4-SMD, Flat Leads
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 400% at 1mA
Current Transfer Ratio (Maximum): 4500% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Rise / Fall Time: 20μs, 5μs
Voltage - Forward (Vf): 1.1V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-PS2933-1-F3-A | 719961-PS2933-1-F3-A |
| Product Name | 2.5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - PS2933-1-F3-A |
| Package Type | Tape & Reel (TR) | SOT3 |