The PS2913-1-F3-AX is an optocoupler containing a GaAs light emitting diode and an NPN silicon phototransistor in a 4-pin ultra small flat lead package measuring 4.6 mm x 2.5 mm x 2.1 mm. It provides 2500 Vr.m.s. isolation voltage and a collector-emitter voltage rating of 120 V. The device features a current transfer ratio of 50% to 200% at IF = 1 mA and VCE = 5 V, with an isolation distance of 0.4 mm minimum. It is packaged in embossed tape and reel for surface mount applications and meets AEC-Q200 automotive reliability standards. Operating temperature ranges from -55°C to +100°C.
OPTOISOLATOR 2.5KV TRANS 4SMD Product overview: PS2913-1-F3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2913-1-F3-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2913-1-F3-AX |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |