The PS2911-1 is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a 4-pin flat-lead package measuring 4.6 × 2.5 × 2.1 mm, designed for high-density mounting. It provides 2500 Vr.m.s. isolation voltage and a typical current transfer ratio of 200% at 1 mA forward current and 5 V collector-emitter voltage. The device supports UL, BSI, and DIN EN 60747-5-5 (VDE 0884-5) approvals, with operating temperature range from -55°C to +100°C. Soldering is compatible with reflow and wave processes, with peak temperature limits of 260°C. The part uses Ni/Pd/Au plating and is available in tape-and-reel packaging with 3500 pcs per reel.
OPTOISOLATOR 2.5KV TRANS 4-SMD Product overview: PS2911-1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2911-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2911-1 |
| Product Name | SMD 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |