Manufacturer: CEL
Win Source Part Number: 792527-PS2911-1-F3-N
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Flat Leads
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 5μs, 10μs
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 40μs, 120μs
Part Status: Obsolete(EOL)
Family Name: PS2911
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 40V
Output Current per Channel: 40mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 1mA
Current Transfer Ratio (Maximum): 400% @ 1mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2861-1-F3-N-A; PS2861-1-F3-A; PS2861-1-K-A; PS2861-1-F3-M-A ;
Introduction Date: February 08, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
OPTOISOLATOR 2.5KV TRANS 4-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Ultra Small Flat T/R Product overview: PS2911-1-F3-N-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2911-1-F3-N-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 792527-PS2911-1-F3-N-A | 903-PS2911-1-F3-N-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2911-1-F3-N-A | SMD 2.5KV Bipolar Transistor |
| Package Type | SOT3 | Reel package |