California Eastern Laboratories - CEL SMD 2.5KV Bipolar Transistor PS2911-1-F3-K-AX

Description
OPTOISOLATOR 2.5KV TRANS 4-SMD Product overview: PS2911-1-F3-K-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2911-1-F3-K-AX can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 2.5KV TRANS 4-SMD Product overview: PS2911-1-F3-K-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2911-1-F3-K-AX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2911-1-F3-K-AX is an optically coupled isolator in a 4-pin ultra-small flat-lead package measuring 4.6 × 2.5 × 2.1 mm, designed for high-density mounting. It features a current transfer ratio (CTR) of 200 to 400% (K rank) at IF = 1 mA and VCE = 5 V, a 2500 Vr.m.s. isolation voltage, and uses Ni/Pd/Au plating with embossed tape packaging. It meets UL1577 and BS EN 62368-1 safety standards for supplementary insulation, and operates from -55 to +100 °C.

Datasheet Summary
Powered by GS/AI

The PS2911-1-F3-K-AX is an optically coupled isolator in a 4-pin ultra-small flat-lead package measuring 4.6 × 2.5 × 2.1 mm, designed for high-density mounting. It features a current transfer ratio (CTR) of 200 to 400% (K rank) at IF = 1 mA and VCE = 5 V, a 2500 Vr.m.s. isolation voltage, and uses Ni/Pd/Au plating with embossed tape packaging. It meets UL1577 and BS EN 62368-1 safety standards for supplementary insulation, and operates from -55 to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5KV Bipolar Transistor
903-PS2911-1-F3-K-AX
SMD 2.5KV Bipolar Transistor 903-PS2911-1-F3-K-AX
OPTOISOLATOR 2.5KV TRANS 4-SMD Product overview: PS2911-1-F3-K-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2911-1-F3-K-AX can be used for catalog matching and distributor lookup.

OPTOISOLATOR 2.5KV TRANS 4-SMD Product overview: PS2911-1-F3-K-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2911-1-F3-K-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2911-1-F3-K-AX
Product Name SMD 2.5KV Bipolar Transistor
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data