NEC Corporation Transistor, Photovoltaic Output Optoisolators PS2911-1-F3-A

Description
Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2911-1ATR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2911-1ATR-ND
Transistor, Photovoltaic Output Optoisolators PS2911-1ATR-ND
Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec - 45P3876 - Newark, An Avnet Company
Chicago, IL, United States
Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec
45P3876
Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec 45P3876
PHOTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

PHOTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number PS2911-1ATR-ND 45P3876
Product Name Transistor, Photovoltaic Output Optoisolators Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec
Input DC
Output Phototransistor
Package Type 4-SMD, Flat Leads
Mounting Option Surface Mount SMD
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details