NEC Corporation OEM Parts - OEM Parts (O - R) - PS2861H1F3A PS2861H1F3A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086015-PS2861H1F3A Number of Circuits: 1 Mounting: SMD (SMT) Number of Channels: 1 Isolation Voltage: 2.5 kV Output Voltage: 40 V Categories: OEM Parts(O-R) Case / Package: SOIC Output Current per Channel: 40 mA Alternative Parts (Cross-Reference): PS2861H1F3APS2861H-1 -F3-A; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 170 mW Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 40 mA Collector Emitter Saturation Voltage: 300 mV
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086015-PS2861H1F3A Number of Circuits: 1 Mounting: SMD (SMT) Number of Channels: 1 Isolation Voltage: 2.5 kV Output Voltage: 40 V Categories: OEM Parts(O-R) Case / Package: SOIC Output Current per Channel: 40 mA Alternative Parts (Cross-Reference): PS2861H1F3APS2861H-1 -F3-A; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 170 mW Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 40 mA Collector Emitter Saturation Voltage: 300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PS2861H1F3A - 1086015-PS2861H1F3A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PS2861H1F3A
1086015-PS2861H1F3A
OEM Parts - OEM Parts (O - R) - PS2861H1F3A 1086015-PS2861H1F3A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086015-PS2861H1F3A Number of Circuits: 1 Mounting: SMD (SMT) Number of Channels: 1 Isolation Voltage: 2.5 kV Output Voltage: 40 V Categories: OEM Parts(O-R) Case / Package: SOIC Output Current per Channel: 40 mA Alternative Parts (Cross-Reference): PS2861H1F3APS2861H-1 -F3-A; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 170 mW Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 40 mA Collector Emitter Saturation Voltage: 300 mV

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086015-PS2861H1F3A
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Channels: 1
Isolation Voltage: 2.5 kV
Output Voltage: 40 V
Categories: OEM Parts(O-R)
Case / Package: SOIC
Output Current per Channel: 40 mA
Alternative Parts (Cross-Reference): PS2861H1F3APS2861H-1-F3-A;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 170 mW
Collector Emitter Voltage (VCEO): 300 mV
Max Collector Current: 40 mA
Collector Emitter Saturation Voltage: 300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086015-PS2861H1F3A
Product Name OEM Parts - OEM Parts (O - R) - PS2861H1F3A
Unlock Full Specs
to access all available technical data