Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086014-PS2861H1A
Mounting: SMD (SMT)
Number of Channels: 1
Isolation Voltage: 3 kV
Current Transfer Ratio: 400 %
Output Voltage: 40 V
Categories: OEM Parts(O-R)
Case / Package: SOIC
Output Current per Channel: 40 mA
Alternative Parts (Cross-Reference): PS2861H1APS2861H-1-A
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 120 mW
Collector Emitter Voltage (VCEO): 300 mV
Max Collector Current: 40 mA
Collector Emitter Saturation Voltage: 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086014-PS2861H1A |
| Product Name | OEM Parts - OEM Parts (O - R) - PS2861H1A |