California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-AX PS2845-4A-F3-AX

Description
Manufacturer: CEL Win Source Part Number: 792526-PS2845-4A-F3- AX Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 12-SOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20μs, 110μs Number of Channels: 4 Voltage - Isolation: 1500Vrms Family Name: PS2845-4A-F3-AX Categories: Isolators Output Voltage MAX: 70V Output Current per Channel: 20mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792526-PS2845-4A-F3- AX Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 12-SOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20μs, 110μs Number of Channels: 4 Voltage - Isolation: 1500Vrms Family Name: PS2845-4A-F3-AX Categories: Isolators Output Voltage MAX: 70V Output Current per Channel: 20mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-AX - 792526-PS2845-4A-F3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-AX
792526-PS2845-4A-F3-AX
Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-AX 792526-PS2845-4A-F3-AX
Manufacturer: CEL Win Source Part Number: 792526-PS2845-4A-F3- AX Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 12-SOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20μs, 110μs Number of Channels: 4 Voltage - Isolation: 1500Vrms Family Name: PS2845-4A-F3-AX Categories: Isolators Output Voltage MAX: 70V Output Current per Channel: 20mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792526-PS2845-4A-F3-AX
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 12-SOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 20μs, 110μs
Number of Channels: 4
Voltage - Isolation: 1500Vrms
Family Name: PS2845-4A-F3-AX
Categories: Isolators
Output Voltage MAX: 70V
Output Current per Channel: 20mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 100% @ 1mA
Current Transfer Ratio (Maximum): 400% @ 1mA
Vce Saturation (Maximum): 300mV
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 792526-PS2845-4A-F3-AX
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-AX
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFR8403TRL - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details