California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-A PS2845-4A-F3-A

Description
Manufacturer: CEL Win Source Part Number: 890220-PS2845-4A-F3- A Series: NEPOC Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 1500Vrms 4 Channel Package: Reel - TR Package: 12-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 890220-PS2845-4A-F3- A Series: NEPOC Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 1500Vrms 4 Channel Package: Reel - TR Package: 12-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-A - 890220-PS2845-4A-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-A
890220-PS2845-4A-F3-A
Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-A 890220-PS2845-4A-F3-A
Manufacturer: CEL Win Source Part Number: 890220-PS2845-4A-F3- A Series: NEPOC Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 1500Vrms 4 Channel Package: Reel - TR Package: 12-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000

Manufacturer: CEL
Win Source Part Number: 890220-PS2845-4A-F3-A
Series: NEPOC
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 1500Vrms 4 Channel
Package: Reel - TR
Package: 12-SOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 890220-PS2845-4A-F3-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2845-4A-F3-A
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1914-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDS5663HXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details