California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-F3-AX PS2841-4B-F3-AX

Description
Manufacturer: CEL Win Source Part Number: 792525-PS2841-4B-F3- AX Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 12-BSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20μs, 110μs Number of Channels: 4 Voltage - Isolation: 1500Vrms Family Name: PS2841-4B-F3-AX Categories: Isolators Manufacturer Package: 12-SSOP Output Voltage MAX: 70V Output Current per Channel: 20mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792525-PS2841-4B-F3- AX Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 12-BSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20μs, 110μs Number of Channels: 4 Voltage - Isolation: 1500Vrms Family Name: PS2841-4B-F3-AX Categories: Isolators Manufacturer Package: 12-SSOP Output Voltage MAX: 70V Output Current per Channel: 20mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-F3-AX - 792525-PS2841-4B-F3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-F3-AX
792525-PS2841-4B-F3-AX
Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-F3-AX 792525-PS2841-4B-F3-AX
Manufacturer: CEL Win Source Part Number: 792525-PS2841-4B-F3- AX Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 12-BSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 20μs, 110μs Number of Channels: 4 Voltage - Isolation: 1500Vrms Family Name: PS2841-4B-F3-AX Categories: Isolators Manufacturer Package: 12-SSOP Output Voltage MAX: 70V Output Current per Channel: 20mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792525-PS2841-4B-F3-AX
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 12-BSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 20μs, 110μs
Number of Channels: 4
Voltage - Isolation: 1500Vrms
Family Name: PS2841-4B-F3-AX
Categories: Isolators
Manufacturer Package: 12-SSOP
Output Voltage MAX: 70V
Output Current per Channel: 20mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 100% @ 1mA
Current Transfer Ratio (Maximum): 400% @ 1mA
Vce Saturation (Maximum): 300mV
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5KV Bipolar Transistor
903-PS2841-4B-F3-AX
1.5KV Bipolar Transistor 903-PS2841-4B-F3-AX
OPTOISO 1.5KV 4CH TRANS 12BSOP Product overview: PS2841-4B-F3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2841-4B-F3-AX can be used for catalog matching and distributor lookup.

OPTOISO 1.5KV 4CH TRANS 12BSOP Product overview: PS2841-4B-F3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2841-4B-F3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 792525-PS2841-4B-F3-AX 903-PS2841-4B-F3-AX
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-F3-AX 1.5KV Bipolar Transistor
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data