The PS2841-4B-F3-A is a four-channel, 12-pin ultra shrink SOP optocoupler with GaAs LEDs and NPN silicon phototransistors, designed for high-density mounting. It features a 4.4 mm × 5.6 mm × 2.5 mm package with 0.8 mm pin pitch, 1500 Vr.m.s. isolation voltage, and a typical current transfer ratio of 200% at 1 mA forward current. The part is Pb-free, RoHS compliant, and rated for operating temperatures from -40°C to +100°C. It is supplied in 2500 pcs/reel embossed tape packaging and meets UL1577 safety standards for single protection.
OPTOISO 1.5KV 4CH TRANS 12BSOP Product overview: PS2841-4B-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2841-4B-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2841-4B-F3-A |
| Product Name | 1.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |