California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2841-4B-AX

Description
Optoisolator Transistor Output 1500Vrms 4 Channel 12-SSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 1500Vrms 4 Channel 12-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2841-4B-AX-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2841-4B-AX-ND
Transistor, Photovoltaic Output Optoisolators PS2841-4B-AX-ND
Optoisolator Transistor Output 1500Vrms 4 Channel 12-SSOP

Optoisolator Transistor Output 1500Vrms 4 Channel 12-SSOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-AX - 1090066-PS2841-4B-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-AX
1090066-PS2841-4B-AX
Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-AX 1090066-PS2841-4B-AX
Manufacturer: CEL Win Source Part Number: 1090066-PS2841-4B-AX Packaging: Bulk Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 1500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 12-SSOP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 20μs, 110μs Maximum Output Voltage: 70V Channel Output Current: 20mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090066-PS2841-4B-AX
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 300mV
Isolation Voltage: 1500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 12-SSOP
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 400% @ 1mA
Rise and Fall Time: 20μs, 110μs
Maximum Output Voltage: 70V
Channel Output Current: 20mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2841-4B-AX-ND 1090066-PS2841-4B-AX
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2841-4B-AX
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "12-BSOP (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 12-SSOP
Isolation Voltage 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233AB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details