The PS2841-4A-F3-AX is a four-channel optically coupled isolator in a 12-pin ultra shrink SOP package measuring 4.4 mm × 5.6 mm × 2.5 mm, designed for high-density mounting. It contains GaAs LEDs and NPN silicon phototransistors with a current transfer ratio of 200% typ. at IF = 1 mA and an isolation voltage of 1500 Vr.m.s. The device is Pb-free, UL1577 approved for single protection, and packaged in embossed tape for 2500 pcs/reel. Its operating ambient temperature range is -40 °C to +100 °C.
OPTOISO 1.5KV 4CH TRANS 12BSOP Product overview: PS2841-4A-F3-AX from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2841-4A-F3-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2841-4A-F3-AX |
| Product Name | 1.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |