California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2811-4-A PS2811-4-A

Description
Manufacturer: CEL Win Source Part Number: 1090056-PS2811-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SSOP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PC3Q67; PS2811-4-F3; PS2811-4-F3-A; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090056-PS2811-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SSOP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PC3Q67; PS2811-4-F3; PS2811-4-F3-A; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2811-4-A - 1090056-PS2811-4-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2811-4-A
1090056-PS2811-4-A
Optoisolators - Transistor, Photovoltaic Output - PS2811-4-A 1090056-PS2811-4-A
Manufacturer: CEL Win Source Part Number: 1090056-PS2811-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SSOP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PC3Q67; PS2811-4-F3; PS2811-4-F3-A; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1090056-PS2811-4-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 300mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-SSOP
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 400% @ 1mA
Rise and Fall Time: 4μs, 5μs
Maximum Output Voltage: 40V
Channel Output Current: 40mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): PC3Q67; PS2811-4-F3; PS2811-4-F3-A;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS2811-4A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2811-4A-ND
Transistor, Photovoltaic Output Optoisolators PS2811-4A-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1090056-PS2811-4-A PS2811-4A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2811-4-A Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 16-SSOP Surface Mount
Forward Current 50 milliamps
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8230AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details