California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2806-4-A PS2806-4-A

Description
Manufacturer: CEL Win Source Part Number: 1090055-PS2806-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SOP Minimum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 200μs, 200μs Maximum Output Voltage: 40V Channel Output Current: 100mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090055-PS2806-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SOP Minimum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 200μs, 200μs Maximum Output Voltage: 40V Channel Output Current: 100mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2806-4-A - 1090055-PS2806-4-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2806-4-A
1090055-PS2806-4-A
Optoisolators - Transistor, Photovoltaic Output - PS2806-4-A 1090055-PS2806-4-A
Manufacturer: CEL Win Source Part Number: 1090055-PS2806-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SOP Minimum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 200μs, 200μs Maximum Output Voltage: 40V Channel Output Current: 100mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090055-PS2806-4-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.1V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 1V
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-SOP
Minimum DC Current Transfer Ratio: 200% @ 1mA
Rise and Fall Time: 200μs, 200μs
Maximum Output Voltage: 40V
Channel Output Current: 100mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS2806-4A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2806-4A-ND
Transistor, Photovoltaic Output Optoisolators PS2806-4A-ND
Optoisolator Darlington Output 2500Vrms 4 Channel 16-SOP

Optoisolator Darlington Output 2500Vrms 4 Channel 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1090055-PS2806-4-A PS2806-4A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2806-4-A Transistor, Photovoltaic Output Optoisolators
Input AC; DC; AC, DC AC; DC
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount; 16-SOP Surface Mount
Forward Current 50 milliamps
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Solid State Relays - 3340238 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Digital Isolators - SI8030AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers