California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2805C-1-A PS2805C-1-A

Description
Manufacturer: CEL Win Source Part Number: 1090053-PS2805C-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Switching Turn-On and Turn-Off Time: 10μs, 7μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 80V Channel Output Current: 30mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090053-PS2805C-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Switching Turn-On and Turn-Off Time: 10μs, 7μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 80V Channel Output Current: 30mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2805C-1-A - 1090053-PS2805C-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2805C-1-A
1090053-PS2805C-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2805C-1-A 1090053-PS2805C-1-A
Manufacturer: CEL Win Source Part Number: 1090053-PS2805C-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Switching Turn-On and Turn-Off Time: 10μs, 7μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 80V Channel Output Current: 30mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090053-PS2805C-1-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Switching Turn-On and Turn-Off Time: 10μs, 7μs
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 80V
Channel Output Current: 30mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS2805C-1-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2805C-1-A-ND
Transistor, Photovoltaic Output Optoisolators PS2805C-1-A-ND
Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1090053-PS2805C-1-A PS2805C-1-A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2805C-1-A Transistor, Photovoltaic Output Optoisolators
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SSOP Surface Mount
Forward Current 30 milliamps
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details