The PS2805C-4 is a four-channel transistor-output photocoupler in a 16-pin SSOP package, designed for isolated signal transmission. It supports a collector-emitter voltage of 80 V and a maximum collector current of 30 mA per channel, with a current transfer ratio (CTR) of 50% to 400% at 5 mA input current. The device provides an isolation voltage of 2500 Vrms, a creepage distance of 4.5 mm, and operates up to 100°C. It complies with UL, CSA, BSI, and VDE safety standards and is halogen-free.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PS2805-4-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2805-4-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2805-4-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tube |