California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2805-1-A PS2805-1-A

Description
Manufacturer: CEL Win Source Part Number: 715806-PS2805-1-A Packaging: Strip Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-VSSOP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 5μs Voltage - Forward (Vf): 1.1V
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 715806-PS2805-1-A Packaging: Strip Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-VSSOP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 5μs Voltage - Forward (Vf): 1.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2805-1-A - 715806-PS2805-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2805-1-A
715806-PS2805-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2805-1-A 715806-PS2805-1-A
Manufacturer: CEL Win Source Part Number: 715806-PS2805-1-A Packaging: Strip Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-VSSOP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 5μs Voltage - Forward (Vf): 1.1V

Manufacturer: CEL
Win Source Part Number: 715806-PS2805-1-A
Packaging: Strip
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 4-VSSOP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 80% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 5μs
Voltage - Forward (Vf): 1.1V

Buy Now
Transistor, Photovoltaic Output Optoisolators - PS2805-1-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2805-1-A-ND
Transistor, Photovoltaic Output Optoisolators PS2805-1-A-ND
Optoisolator Transistor Output 2500Vrms 1 Channel 4-VSSOP

Optoisolator Transistor Output 2500Vrms 1 Channel 4-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 715806-PS2805-1-A PS2805-1-A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2805-1-A Transistor, Photovoltaic Output Optoisolators
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8234BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details