The PS2802-4-F3 is a 16-pin SSOP optocoupler containing a GaAs LED and an NPN Darlington phototransistor, designed for high-density isolation applications. It features a 2,500 Vr.m.s. isolation voltage, a 4.5 mm air and creepage distance, and a compact 16-pin SSOP package with 1.27 mm pin pitch. The device has a typica l current transfer ratio of 2,000 % at IF = 1 mA and VCE = 2 V, and meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI BS EN 62368-1, and RoHS standards. It is supplied in embossed tape/reel packaging with 2,500 pcs per reel.
OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PS2802-4-F3 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2802-4-F3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2802-4-F3 |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |