Optoisolator Darlington Output 2500Vrms 4 Channel 16-SSOP
Manufacturer: CEL
Win Source Part Number: 848829-PS2802-4-F3
Series: NEPOC
Features: Optoisolator Output 4 Channel
Package: Reel - TR
Part Status: Obsolete
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000
Other Part Number: PS2802-4TR, PS28024F3
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | PS2802-4TR-ND | 848829-PS2802-4-F3 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - PS2802-4-F3 |
| Input | DC | |
| Output | Photodarlington | |
| Package Type | "16-SOIC (0.173"", 4.40mm Width)" | |
| Mounting Option | Surface Mount |